EN
  • EN
  • DE

ADV7120KN30

Part No ADV7120KN30
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Architecture Current Source
Temperature Range - Operating 0°C ~ 70°C
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559948-ADV7120KN30
Ultra Librarian 3D Model Ultra Librarian ADV7120KN30 CAD Model

Description

ADV7120KN30 - High-Speed Video DAC from Analog Devices Inc.

The ADV7120KN30 is a high-performance, triple-channel digital-to-analog converter (DAC) designed specifically for the high-speed conversion of digital video signals to analog. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is ideal for advanced video applications such as professional video editing systems, high-definition television (HDTV) receivers, and computer graphics displays.

Key Features

  • Triple 10-Bit High-Speed DACs: The ADV7120KN30 is equipped with three 10-bit DACs, providing simultaneous conversion for RGB or YPbPr video signals with a high level of color depth and fidelity.
  • High-Speed Operation: With a conversion rate of 330 MSPS (mega samples per second), this DAC is capable of handling the demands of high-resolution video standards, ensuring a smooth and crisp display of fast-moving images.
  • CMOS Digital Interface: The device features an easy-to-use CMOS digital interface, which allows for a direct connection to video graphics controllers and digital signal processors, simplifying system design and reducing time to market.
  • Flexible Reference Input: The ADV7120KN30 supports both an internal and external reference voltage, providing versatility and precision in setting the full-scale output current.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7120KN30 operates with a low power consumption, making it suitable for power-sensitive applications.
  • Compact 48-Lead LQFP Package: The compact form factor of the 48-lead LQFP (Low-profile Quad Flat Package) allows for integration into space-constrained designs without compromising performance.

Applications

  • Professional Video Equipment
  • High-Definition Television (HDTV)
  • Computer Graphics and Monitors
  • Video Projectors
  • Video Game Consoles

The ADV7120KN30 from Analog Devices Inc. is an ideal choice for designers looking for a high-quality, reliable video DAC solution. Its robust feature set ensures that it can meet the rigorous demands of high-speed video applications, delivering superior image quality and performance. Whether you're designing the next generation of video equipment or upgrading existing systems, the ADV7120KN30 offers the precision and speed required for cutting-edge video processing.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess