EN
  • EN
  • DE

ADV611JSTZ

Part No ADV611JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CCTV DGTL VIDEO CODEC 120LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video
Data Interface Serial
Resolution (Bits) 8 b
Sigma Delta No
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 120-LQFP (14x14)
Win Source Part Number 077914-ADV611JSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV611JSTZ CAD Model

Description

The ADV611JSTZ is a high-performance, JPEG2000 video compression chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is engineered to provide superior image compression capabilities for a wide range of applications, including digital video broadcasting, surveillance systems, medical imaging, and professional video storage and transmission.

Key Features

  • Advanced Compression: Utilizes JPEG2000, an image compression standard that offers higher image quality with more efficient compression ratios compared to its predecessors.
  • High-Quality Imaging: Supports lossless and lossy compression, ensuring the preservation of image quality for both critical and non-critical applications.
  • Flexible Rate Control: Allows users to adjust the compression rate to balance image quality with storage and bandwidth requirements.
  • Multi-Format Support: Compatible with a variety of video input formats, making it a versatile choice for diverse video processing needs.
  • Low Latency: Designed for real-time applications, it offers minimal encoding and decoding delay, which is crucial for live video feeds and time-sensitive tasks.

Applications

  • Digital Video Broadcasting (DVB)
  • High-Definition Television (HDTV)
  • Professional Video Recording and Editing Systems
  • Video Surveillance and Security Systems
  • Medical Imaging Systems

Technical Specifications

Parameter Value
Package / Case LQFP-144
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
Supply Voltage Typically 3.3V

The ADV611JSTZ by Analog Devices Inc. is an ideal solution for designers looking to implement high-quality video compression with the flexibility and performance required for today's demanding multimedia applications. Its robust feature set ensures that it can meet the needs of a broad spectrum of professional and industrial uses.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $4.8972
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1882 $63.1882
3+ $51.8467 $155.5401
4+ $50.2265 $200.9060
5+ $48.6063 $243.0315
7+ $46.9861 $328.9027
9+ $42.1255 $379.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess