EN
  • EN
  • DE

SST39VF3201C-70-4I-B3KE

Part No SST39VF3201C-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description 32 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA (6x8)
Win Source Part Number 1259927-SST39VF3201C-70-4I-B3KE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name SST39VF3201C
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SST39VF3201C-70-4I-B3KE CAD Model

Description

The SST39VF3201C-70-4I-B3KE is a high-quality, CMOS Multi-Purpose Flash (MPF) product from Microchip Technology. Designed for a wide range of applications, this flash memory device offers a reliable and flexible storage solution for embedded systems. With its robust design and advanced technology, the SST39VF3201C-70-4I-B3KE provides an ideal choice for manufacturers looking to incorporate non-volatile memory into their products.

Key Features

  • Memory Size: The device boasts a substantial memory size of 32 Mbit, which is suitable for storing boot code, firmware, and data logging information.
  • Access Time: It offers a fast access time of 70ns, ensuring quick read operations that are essential for high-performance applications.
  • Operating Voltage: The memory operates within a range of 2.7V to 3.6V, providing compatibility with low-voltage systems and a broad spectrum of microcontrollers and processors.
  • Interface: The parallel interface ensures easy integration into existing hardware architectures, allowing for straightforward communication with a host controller.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this device is designed to perform reliably in harsh environmental conditions.
  • Package: The 48-LFBGA (Known Good Die) package is compact and space-efficient, making it suitable for applications with space constraints.
  • Sector Erase and Block Write: The device features sector erase and block write capabilities, which allow for efficient modification of data without the need to erase the entire chip.

Applications

The SST39VF3201C-70-4I-B3KE is versatile and can be used in a variety of sectors including consumer electronics, automotive, industrial control systems, and telecommunications. Its durability and performance make it an excellent choice for applications that require frequent or rapid updates to stored data, such as firmware updates in embedded systems, configuration parameters storage, and data logging in IoT devices.

Conclusion

In summary, Microchip's SST39VF3201C-70-4I-B3KE flash memory is a powerful and reliable component that offers a blend of speed, capacity, and durability for demanding applications. Its design and feature set ensure it can meet the needs of a broad range of embedded systems, providing a solid foundation for storage solutions that require longevity and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6670 $50.0100
75+ $1.3678 $102.5850
115+ $1.3251 $152.3865
160+ $1.2823 $205.1680
205+ $1.2396 $254.1180
270+ $1.1114 $300.0780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,996 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess