EN
  • EN
  • DE

ADV601LCJST

Part No ADV601LCJST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC VIDEO DSP/SRL 120LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Codec
Data Interface DSP, Serial
Resolution (Bits) 8 b
Sigma Delta No
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 120-LQFP
Supplier Device Package 120-LQFP (14x14)
Base Product Number ADV601LC
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559945-ADV601LCJST
Ultra Librarian 3D Model Ultra Librarian ADV601LCJST CAD Model

Description

The ADV601LCJST is a high-performance, low-power video codec chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is engineered to provide efficient and reliable video compression and decompression, making it an ideal solution for a wide range of applications such as digital video cameras, surveillance systems, video conferencing, and multimedia computing.

Key Features

  • High-Quality Video Compression: The ADV601LCJST utilizes a state-of-the-art wavelet-based compression algorithm, which offers superior image quality with less visual artifacts compared to traditional compression methods.
  • Low Power Consumption: Designed with power efficiency in mind, this codec chip operates with low power requirements, making it suitable for portable and battery-operated devices.
  • Flexible Video Formats: It supports a variety of video input and output formats, ensuring compatibility with different video standards and facilitating easy integration into existing systems.
  • Real-Time Operation: The device is capable of encoding and decoding video in real-time, providing seamless video streaming without perceptible delay.
  • Scalable Resolution: With the ability to handle resolutions ranging from standard definition (SD) to high definition (HD), the ADV601LCJST is versatile and future-proof.

Applications

The ADV601LCJST is designed to meet the demands of various applications that require high-quality video processing with minimal power consumption. Its primary applications include:

  • Digital video recording systems
  • Professional video surveillance equipment
  • Video conferencing solutions
  • Portable media devices
  • Multimedia computing platforms

Technical Specifications

The ADV601LCJST is offered in a compact surface-mount package and features the following technical specifications:

  • Wavelet-based compression technology
  • Low power operation
  • Support for various video input/output formats
  • Real-time encoding/decoding capabilities
  • Scalable resolution support

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2271
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
ams
Lowest to $3.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7890 $65.7890
3+ $53.9807 $161.9421
4+ $52.2938 $209.1752
5+ $50.6069 $253.0345
6+ $48.9200 $293.5200
8+ $43.8593 $350.8744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess