EN
  • EN
  • DE

ADV478KP100E

Part No ADV478KP100E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043894-ADV478KP100E
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV478KP100E CAD Model

Description

Product Overview: ADV478KP100E from Analog Devices Inc.

The ADV478KP100E is a high-performance, 256 x 24 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc., a leader in the semiconductor industry. This component is tailored for sophisticated graphics and video applications that demand high-speed and accurate color reproduction.

Key Features:

  • Resolution: The ADV478KP100E supports a resolution of up to 256 x 24, providing a vast color palette for rich and vibrant display output.
  • Speed: With a pixel clock rate of 100 MHz, it ensures smooth and fast image rendering, making it ideal for high-end graphics and video applications.
  • Interface: It comes with a straightforward digital interface for ease of integration into various system designs.
  • Compatibility: The device is compatible with a wide range of microprocessors and graphic controllers, offering flexibility in system design.

Applications:

The ADV478KP100E is suited for multiple applications where color depth and accuracy are crucial. It is commonly used in:

  • High-end computer graphics workstations
  • Professional video editing systems
  • Medical imaging equipment
  • Virtual reality systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADV478KP100E is no exception. It is manufactured to meet high standards, ensuring reliable performance in critical applications. The product is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a robust and durable solution for various environmental conditions.

Technical Support and Resources:

Customers can access comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the design and implementation process. Analog Devices Inc. also offers a supportive community forum and direct customer service for any additional assistance required.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess