EN
  • EN
  • DE

HS1DL R2G

Part No HS1DL R2G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (F - I)
Description 50ns, 1A, 200V, High Efficient Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Compliant
Win Source Part Number 1063465-HS1DL R2G
Categories OEM Parts(F-I)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HS1DL R2G CAD Model

Description

The HS1DL R2G is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It's designed for various general-purpose rectification applications, providing efficient and reliable performance in converting AC to DC voltage.

Applications:

  • Power Supplies
  • Adapters
  • Lighting Systems
  • DC-DC Converters
  • Battery Charging Circuits

Features:

  • High Surge Current Capability: Withstands large current spikes without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • Surface Mount Package: Facilitates efficient PCB assembly.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Efficient Rectification: Converts AC to DC with minimal power loss, improving system efficiency.
  • Robust Protection: Protects circuits from voltage spikes and surges.
  • Compact Design: Saves space on the PCB, enabling smaller and more compact devices.
  • Easy Assembly: Surface-mount package simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Technical Specifications:

  • Package: DO-214AC (SMA)
  • Repetitive Peak Reverse Voltage (Vrrm): Typically 200V
  • Forward Continuous Current (If): Typically 1A

The HS1DL R2G diode's compact size, robust design, and efficient performance make it suitable for various electronic applications requiring reliable AC-to-DC conversion.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess