EN
  • EN
  • DE

ADV478KP100

Part No ADV478KP100
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description TRIPLE 8 Bit VIDEO RAM-DAC IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173705-ADV478KP100
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV478KP100 CAD Model

Description

Introducing the ADV478KP100 – A High-Performance 8-Bit Video DAC

The ADV478KP100 from Analog Devices Inc. is a state-of-the-art 8-bit digital-to-analog converter (DAC) designed specifically for video applications. This robust component is ideal for high-resolution color graphics and video systems, offering exceptional performance that enhances the visual experience.

Key Features and Benefits

  • High-Speed Operation: The ADV478KP100 is capable of converting digital signals to analog at a rate of 100 MSPS (mega samples per second), making it suitable for high-speed video applications where fast data throughput is essential.
  • Resolution: With its 8-bit resolution, the ADV478KP100 provides 256 levels of color depth, allowing for vibrant and detailed images that are critical for advanced video displays.
  • Integrated Palette RAM: The device includes an on-chip 256 x 24-bit RAM digital palette, which enables users to store and quickly change color palettes, facilitating dynamic visual content.
  • Triple Video DACs: The ADV478KP100 features three separate DACs, one for each primary color (red, green, and blue), ensuring accurate and consistent color reproduction across various display types.
  • Compatibility: This component is compatible with a wide range of graphics controllers and video encoders, making it a versatile choice for system designers.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV478KP100 operates with a low power consumption, which is beneficial for portable and energy-sensitive applications.

Applications

The ADV478KP100 is designed to meet the demands of a variety of video applications, including:

  • High-resolution color graphics workstations and monitors
  • Professional video editing and broadcasting equipment
  • Medical imaging displays
  • Virtual reality systems
  • Simulation and training devices

With its impressive speed, color depth, and integrated features, the ADV478KP100 by Analog Devices Inc. is an excellent choice for any application requiring high-quality video output. Its reliability and performance make it a go-to component for engineers looking to push the boundaries of video display technology.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess