EN
  • EN
  • DE

ADV476KN35

Part No ADV476KN35
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description CMOS Monolithic 256x18 Color Palette RAM-DAC / RAM DAC 35000ksps 6bit 28-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173698-ADV476KN35
Popularity Medium
Supply and Demand Status Limited
Family Name ADV476
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV476KN35 CAD Model

Description

The ADV476KN35 is a high-performance, CMOS digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision electronic component is specifically engineered to meet the rigorous demands of high-resolution color video and graphics systems. It is a key component in applications requiring accurate color reproduction and smooth gradients, such as computer monitors, digital signage, and professional imaging equipment.

Key Features

  • High-Resolution: The ADV476KN35 boasts a 35 MHz video DAC, which provides high-speed performance suitable for high-resolution video displays.
  • Color Depth: With its triple 6-bit architecture, it can reproduce up to 262,144 colors, allowing for rich and vibrant images.
  • Integrated Palette RAM: The device includes an integrated 256 x 18-bit RAM, which serves as a color palette or lookup table, enhancing the flexibility and color control for the user.
  • Compatibility: It is designed to interface directly with the digital graphics signals commonly used in the industry, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: As a CMOS device, it operates with low power dissipation, making it suitable for use in energy-sensitive applications.

Applications

The ADV476KN35 is widely used in various applications that require high-quality color video output. Some of these applications include:

  • High-resolution computer monitors
  • Professional video editing and broadcasting equipment
  • Digital signage and advertising displays
  • Medical imaging devices
  • Industrial control systems with graphical interfaces

Technical Specifications

Parameter Value
Resolution 6 bits per channel
Max Operating Frequency 35 MHz
Interface Type Digital
Package Type PLCC
Operating Temperature 0°C to +70°C

For developers and engineers looking for a reliable and high-quality DAC for their video applications, the ADV476KN35 from Analog Devices Inc. offers an excellent balance of performance, power efficiency, and color accuracy.

You May Also Be Interested in

AMIS
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess