EN
  • EN
  • DE

ADM666AR

Part No ADM666AR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 1.3V to 16V5V 0.04A 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172965-ADM666AR
Popularity Low
Supply and Demand Status Limited
Family Name ADM666
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM666AR CAD Model

Description

The ADM666AR from Analog Devices Inc. stands out as a highly reliable and efficient voltage regulator, designed to cater to a wide array of electronic applications. This regulator is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance and power management in electronic systems.

Key Features

  • Output Voltage: The ADM666AR provides a stable and precise output voltage, ensuring consistent performance for the devices it powers.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency by allowing operation closer to the input voltage, thus minimizing power loss.
  • High Accuracy: With its high accuracy voltage regulation, the ADM666AR ensures that the connected components receive a steady voltage, which is crucial for sensitive electronic circuits.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, thereby enhancing its reliability and lifespan.
  • Package Type: The ADM666AR is available in a robust package that is designed for optimal thermal and electrical performance.

Applications

The versatility of the ADM666AR makes it suitable for a wide range of applications, including:

  • Portable Devices: Its compact size and efficiency make it ideal for battery-powered portable electronics where power conservation is critical.
  • Microprocessor Systems: The ADM666AR can provide a stable power supply to microprocessors, ensuring reliable operation even under varying load conditions.
  • Telecommunications: It is well-suited for telecom equipment that requires dependable and consistent power regulation.
  • Industrial Controls: The robustness of the ADM666AR makes it a good choice for industrial applications that demand high reliability.

Conclusion

In summary, the ADM666AR voltage regulator by Analog Devices Inc. is an exemplary component that combines precision, efficiency, and reliability. Whether it's for consumer electronics, industrial systems, or critical communication infrastructure, the ADM666AR is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
AMIS
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
EPCOS (TDK)
Need more? Email Us
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess