EN
  • EN
  • DE

ADV471KP50

Part No ADV471KP50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6, 8 BIT A-OUT 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV471
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 6, 8
Number of D/A Converters 3
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.25V, 4.75V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.25V, 4.75V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44864-ADV471KP50
Ultra Librarian 3D Model Ultra Librarian ADV471KP50 CAD Model

Description

The ADV471KP50, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance, 256 x 18 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed to meet the rigorous demands of high-resolution color graphics and display systems. This integrated circuit is particularly suited for applications that require precise color rendering and high-speed operation, such as computer graphics workstations, digital signal processing, and sophisticated imaging systems.

Key Features

  • Resolution: The ADV471KP50 boasts a 256 x 18 color palette, enabling it to support a wide range of colors and provide exceptional image quality.
  • Speed: With a pixel output rate of up to 135 MHz, this device is capable of driving high-resolution displays without compromising performance.
  • Compatibility: It is designed to interface with both analog and digital systems, providing flexibility in system design.
  • Integrated Triple DACs: The inclusion of three 8-bit DACs ensures accurate color reproduction by independently controlling red, green, and blue intensities.
  • Package: Housed in a 28-pin plastic DIP (Dual In-line Package), the ADV471KP50 is designed for easy integration into a wide array of systems.

Performance and Quality

The ADV471KP50 is engineered to deliver high fidelity and stable color outputs, ensuring that images are rendered with precision and consistency. Analog Devices Inc.'s commitment to quality means that this product has been rigorously tested to perform under various conditions and applications.

Applications

Due to its versatility and performance, the ADV471KP50 is ideal for several advanced applications, including:

  • High-resolution computer graphics workstations
  • Professional video editing and broadcasting
  • Medical imaging equipment
  • Virtual reality systems
  • Simulation and training systems

With its robust feature set and reliable performance, the ADV471KP50 from Analog Devices Inc. is a top-tier component for any system requiring high-quality color graphics display capabilities.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess