EN
  • EN
  • DE

ADV3002XSTZ

Part No ADV3002XSTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC SWITCH HDMI/DVI 4:1 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Switch
Applications Consumer Video
Standards HDMI 1.4a
Control Interface I²C, Serial
Voltage - Supply 3.0V ~ 3.6V
Base Product Number ADV3002
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911114-ADV3002XSTZ
Ultra Librarian 3D Model Ultra Librarian ADV3002XSTZ CAD Model

Description

Introducing the ADV3002XSTZ from Analog Devices Inc.

The ADV3002XSTZ is a cutting-edge HDMI/DVI switch from Analog Devices Inc., crafted to meet the high demands of modern multimedia and digital entertainment systems. This device is designed to facilitate seamless signal routing and is an essential component for any application requiring high-performance HDMI/DVI switching capabilities.

Key Features:

  • High-Definition Support: The ADV3002XSTZ fully supports HDMI and DVI signals, making it ideal for high-definition audio and video applications. With its ability to handle resolutions up to 1080p and beyond, this switch ensures the highest quality visual experience.
  • Enhanced Signal Integrity: With its built-in equalization capabilities, the ADV3002XSTZ ensures that signal integrity is maintained even over long cable runs. This means that users can expect a clear, stable picture without degradation, regardless of the cable length.
  • Flexible Switching Options: Equipped with multiple inputs, the ADV3002XSTZ allows for flexible source selection, making it easy to switch between different HDMI/DVI sources without the need to disconnect cables.
  • Easy Integration: The compact LQFP (Low Profile Quad Flat Package) form factor of the ADV3002XSTZ makes it a breeze to integrate into existing systems, saving space and reducing the complexity of the design.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV3002XSTZ minimizes power consumption, making it an environmentally friendly choice for energy-conscious applications.

Applications:

The versatility of the ADV3002XSTZ makes it suitable for a wide range of applications, including:

  • Home Theater Systems
  • Digital Signage Solutions
  • Professional AV Systems
  • Video Conferencing Equipment
  • Multi-Display Environments (such as control rooms)

With its robust feature set and reliable performance, the ADV3002XSTZ from Analog Devices Inc. is the go-to solution for designers and engineers looking to enhance their multimedia systems. Whether it's for a home theater setup or a comprehensive digital display network, this HDMI/DVI switch will deliver the quality and reliability that Analog Devices is known for.

Discover the difference that the ADV3002XSTZ can make in your digital video applications and elevate your user experience to the next level.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess