EN
  • EN
  • DE

ADV226KBCZ

Part No ADV226KBCZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173689-ADV226KBCZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV226KBCZ CAD Model

Description

Introducing the ADV226KBCZ from Analog Devices Inc.

The ADV226KBCZ is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is tailored to meet the demanding needs of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Integration: The ADV226KBCZ integrates multiple functions into a single chip, which helps to reduce system complexity, save space, and increase reliability.
  • Advanced Technology: Built using state-of-the-art semiconductor technology, this product offers exceptional performance, including high-speed operation, low power consumption, and superior signal processing capabilities.
  • Flexibility: Designed to be versatile, the ADV226KBCZ can be used in various applications, making it an excellent choice for designers looking for a multi-purpose component.
  • Durability: Analog Devices Inc. products are known for their durability, and the ADV226KBCZ is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The ADV226KBCZ is ideal for use in a broad range of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Consumer Electronics

Technical Specifications

The technical specifications of the ADV226KBCZ include:

  • Package Type: Compact and robust packaging suitable for various mounting techniques.
  • Operating Temperature Range: Ensures reliable operation under varying environmental conditions.
  • Supply Voltage: Optimized for low power consumption while maintaining high performance.

Quality and Support

Analog Devices Inc. is committed to providing high-quality products. The ADV226KBCZ is backed by rigorous testing and quality assurance processes to ensure it meets the highest standards. In addition, customers can rely on Analog Devices Inc.'s world-class technical support and customer service to assist with any questions or issues that may arise.

Whether you're designing a sophisticated communication system, an industrial automation project, or any other high-tech application, the ADV226KBCZ from Analog Devices Inc. offers the performance, reliability, and quality you need to succeed.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
ON Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess