EN
  • EN
  • DE

ADDAC72/CSB-V

Part No ADDAC72/CSB-V
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005906-ADDAC72/CSB-V
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDAC72/CSB-V CAD Model

Description

Introducing the ADDAC72/CSB-V from Analog Devices Inc.

The ADDAC72/CSB-V is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide array of applications. Manufactured by the renowned Analog Devices Inc., this product stands out in the market for its impressive data acquisition capabilities and robust feature set.

This precision ADC operates with a conversion time of just 25 microseconds, making it an ideal choice for real-time processing systems where quick data turnaround is crucial. With a 12-bit resolution, the ADDAC72/CSB-V ensures detailed and precise digital outputs, capturing the nuances of the input analog signal with great fidelity.

The device is built using a complementary bipolar design, which provides the dual benefits of high speed and low power consumption. This makes the ADDAC72/CSB-V not only fast but also energy-efficient, an essential consideration for portable and battery-powered applications.

One of the key features of the ADDAC72/CSB-V is its versatile voltage range. It supports a ±10V input range, giving users the flexibility to handle a variety of signal levels. Additionally, the device comes in a compact 24-pin ceramic side-brazed DIP (dual in-line package), which is suitable for high-density mounting and ensures reliable operation even in harsh environments.

Engineers and designers will appreciate the ADDAC72/CSB-V's ease of integration. It offers a simple parallel interface for straightforward connectivity with microprocessors and digital systems. Moreover, the ADC's self-contained design includes an on-chip clock and reference, which minimizes external component requirements and simplifies the overall design process.

Applications for the ADDAC72/CSB-V span across various industries, including industrial automation, medical instrumentation, data acquisition systems, and any other field where accurate and rapid conversion of analog signals to digital data is necessary.

With its combination of precision, speed, and versatility, the ADDAC72/CSB-V from Analog Devices Inc. is a superior choice for professionals looking for a reliable ADC solution. This product not only promises to enhance the performance of your systems but also offers the reliability and innovation associated with Analog Devices' products.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess