EN
  • EN
  • DE

ADV212BBCZ-150

Part No ADV212BBCZ-150
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC VID JPEG 2000 144CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video, JPEG2000
Resolution (Bits) 16 b
Sigma Delta No
Analog Supply Voltage 1.5V, 3.3V
Digital Supply Voltage 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-CSPBGA (13x13)
Win Source Part Number 198881-ADV212BBCZ-150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV212
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV212BBCZ-150 CAD Model

Description

The ADV212BBCZ-150 is a specialized video codec integrated circuit (IC) from Analog Devices Inc., designed to deliver high-quality video compression using the JPEG2000 standard. This powerful codec is ideal for a wide range of applications, including industrial imaging, medical imaging, professional video, and surveillance systems, where image integrity and quality are of paramount importance.

Key Features

  • High-Quality Video Compression: Utilizes the JPEG2000 standard, which provides superior image quality at lower bit rates compared to other compression standards.
  • Wavelet Technology: Employs wavelet transform technology for more efficient compression, enabling excellent scalability and flexibility in image size and quality.
  • Low Latency: Designed for real-time applications with minimal delay, ensuring that video streams are processed quickly and efficiently.
  • Multi-Format Support: Supports a variety of video input formats, making it a versatile choice for different video processing needs.
  • Programmable Performance: The ADV212BBCZ-150 can be programmed for specific application requirements, providing a customizable solution for video encoding.

Applications

  • Industrial Imaging Systems
  • Medical Imaging Equipment
  • Professional Video Recording and Editing
  • High-Definition Surveillance and Security Systems
  • Video Broadcasting and Distribution Networks

Technical Specifications

The ADV212BBCZ-150 operates at a core clock frequency of 150 MHz, which allows for robust processing capabilities. It is packaged in a compact 144-ball CSPBGA (Chip Scale Package Ball Grid Array), making it suitable for space-constrained applications. The device also features a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

In summary, the ADV212BBCZ-150 from Analog Devices Inc. is a high-performance, flexible solution for any application requiring high-quality video compression. Its use of JPEG2000 technology and wavelet transform offers excellent image quality, while its programmability and support for multiple formats ensure it can meet the specific needs of various industries.

You May Also Be Interested in

NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6935 $93.6935
2+ $90.6711 $181.3422
3+ $87.6488 $262.9464
4+ $78.5816 $314.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess