The ADV101KN30 is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc. This versatile product is engineered to meet the demands of advanced digital video applications, providing users with an exceptional level of quality and reliability.
Key Features
- High-Speed Functionality: The ADV101KN30 is designed for rapid data processing, making it ideal for high-speed video applications.
- Integrated Digital Processing: With on-chip digital processing capabilities, this IC allows for enhanced video quality and reduced signal noise.
- Low Power Consumption: It is optimized for low power operation, which helps in minimizing power-related costs and extends the life of battery-powered devices.
- Compact Design: The small footprint of the ADV101KN30 makes it suitable for space-constrained applications without compromising performance.
Applications
The ADV101KN30 is a versatile component that can be used in a variety of digital video applications, such as:
- Video capture cards
- Surveillance systems
- Professional video editing equipment
- Digital signage
- Medical imaging devices
Technical Specifications
Parameter
Value
Supply Voltage
Typically 5V
Operating Temperature
-40°C to +85°C
Package Type
PLCC (Plastic Leaded Chip Carrier)
Resolution
High-resolution support
Interface Type
Digital
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV101KN30 is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and durability. Customers can trust in the ADV101KN30 for their critical video processing needs.