EN
  • EN
  • DE

ADUM7640CRQZ-RL7

Part No ADUM7640CRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 1 kV RMS Six-Channel Digital Isolators | DGTL ISO 1KV 6CH GEN PURP 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number ADUM7640
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142603-ADUM7640CRQZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7640CRQZ-RL7 CAD Model

Description

Product Overview: ADUM7640CRQZ-RL7 from Analog Devices Inc.

The ADUM7640CRQZ-RL7 is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide robust electrical isolation in a variety of digital signal applications, ensuring the integrity and safety of sensitive electronic systems.

Key Features

  • Isolation Technology: The ADUM7640CRQZ-RL7 utilizes iCoupler® technology to provide isolation between input and output channels. This magnetic coupling technique ensures reliable data transfer while maintaining physical and electrical separation.
  • Channel Configuration: The device features a quad-channel setup, with two forward and two reverse channels, allowing for versatile bidirectional communication.
  • Data Rate: Capable of supporting data rates up to 10 Mbps, this isolator is suitable for high-speed applications that require rapid data transmission.
  • High-Voltage Isolation: With an isolation voltage rating of 5 kVrms, the ADUM7640CRQZ-RL7 provides ample protection against high-voltage transients and surges, enhancing system reliability.
  • Low Power Consumption: Designed for efficiency, the isolator operates with low power consumption, making it ideal for power-sensitive applications.
  • Package Type: The component comes in a compact, surface-mountable, 16-lead QSOP package, facilitating easy integration into various electronic systems.

Applications

The ADUM7640CRQZ-RL7 is suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data communication systems
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADUM7640CRQZ-RL7 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance in the most demanding environments. Whether you're designing a new system or upgrading an existing one, the ADUM7640CRQZ-RL7 from Analog Devices Inc. is an excellent choice for your isolation needs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6300 $53.0400
19+ $5.4400 $103.3600
29+ $5.2700 $152.8300
40+ $5.1000 $204.0000
51+ $4.9300 $251.4300
68+ $4.4200 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess