EN
  • EN
  • DE

ADUM7442CRQZ-RL7

Part No ADUM7442CRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 1KV 4CH GEN PURP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 009541-ADUM7442CRQZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM7442CRQZ-RL7 CAD Model

Description

ADUM7442CRQZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM7442CRQZ-RL7 is a state-of-the-art digital isolator produced by Analog Devices Inc., renowned for its innovation in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to ensure reliable signal isolation in a variety of demanding applications, including industrial, medical, and automotive systems.

Key Features:

  • Quad-Channel Isolation: The ADUM7442CRQZ-RL7 offers four independent isolation channels, providing versatile integration options for multiple signal lines.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM7442CRQZ-RL7 provides robust galvanic isolation between input and output, effectively protecting sensitive components from high voltage transients and ground potential differences.
  • High Data Rates: Capable of supporting data rates up to 1 Mbps, this digital isolator is suitable for applications requiring fast and reliable data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the ADUM7442CRQZ-RL7 minimizes power consumption, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.7 V to 5.5 V, providing flexibility in various system voltage levels.
  • High Operating Temperature Range: The device is rated for an industrial temperature range of -40°C to +125°C, ensuring reliable operation in extreme environments.
  • Enhanced System Safety: With its high isolation voltage rating, the ADUM7442CRQZ-RL7 enhances system safety by preventing electrical noise and voltage spikes from affecting the signal integrity.
  • Compact Package: The device is available in a compact, 16-lead QSOP package, making it suitable for space-constrained applications.

Applications:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems where signal integrity and isolation are critical
  • Isolated sensor interfaces and data communication systems

The ADUM7442CRQZ-RL7 by Analog Devices Inc. is an exemplary solution for designers looking to enhance system reliability and integrity through superior isolation capabilities. Its robust design, combined with high-speed operation and low power consumption, makes it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4930 $54.9300
23+ $4.5071 $103.6633
35+ $4.3662 $152.8170
48+ $4.2254 $202.8192
62+ $4.0846 $253.2452
82+ $3.6620 $300.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess