EN
  • EN
  • DE

ADUM7234BRZ-RL7

Part No ADUM7234BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 1KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 35kV/μs
Propagation Delay tpLH / tpHL (Max) 160ns, 160ns
Pulse Width Distortion (Max) 14ns
Rise and Fall Time 14ns, 14ns
Current - Peak Output 4A
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals UR
Win Source Part Number 009539-ADUM7234BRZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7234BRZ-RL7 CAD Model

Description

ADUM7234BRZ-RL7 - Isolated Precision Half-Bridge Driver by Analog Devices Inc.

The ADUM7234BRZ-RL7 is a state-of-the-art isolated precision half-bridge driver manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to improve the efficiency and reliability of a wide array of applications, including motor controls, industrial inverters, and switching power supplies.

Key Features:

  • Isolation Technology: The ADUM7234BRZ-RL7 leverages iCoupler® technology to provide robust galvanic isolation between the input and output functions. This technology enables the device to withstand high voltage differentials and provides safety and protection for sensitive circuitry.
  • Precision Timing: With precise timing characteristics, the device ensures accurate control of switching times, which is critical for efficiency and power management in half-bridge configurations.
  • High-Temperature Operation: The component is characterized for operation from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Robust Packaging: The ADUM7234BRZ-RL7 comes in a compact 16-lead SOIC package, providing a space-efficient solution without compromising performance.
  • Integrated Features: The device includes features such as under-voltage lockout and Miller clamp, which contribute to the stable and reliable operation of the half-bridge circuit.

Applications:

The ADUM7234BRZ-RL7 is ideal for various applications that require reliable and efficient power control, including:

  • Industrial Inverters
  • Motor Controls
  • Switching Power Supplies
  • Isolated Gate Drivers

Analog Devices Inc. has designed the ADUM7234BRZ-RL7 with a focus on performance and reliability. Its integrated isolation and driver functions make it an excellent choice for engineers looking to streamline their designs while ensuring robust operation in demanding conditions. With its advanced features and proven technology, the ADUM7234BRZ-RL7 is a valuable addition to any power management system.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3087 $53.0870
23+ $4.3559 $100.1857
36+ $4.2198 $151.9128
49+ $4.0836 $200.0964
64+ $3.9475 $252.6400
85+ $3.5392 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,915 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess