EN
  • EN
  • DE

ADUM5401WCRWZ-1

Part No ADUM5401WCRWZ-1
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter | IC DGTL ISO 4CH LOGIC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM5401
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142578-ADUM5401WCRWZ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5401WCRWZ-1 CAD Model

Description

ADUM5401WCRWZ-1: Robust Isolation Solution from Analog Devices

The ADUM5401WCRWZ-1 is a high-performance, quad-channel digital isolator with an integrated DC-to-DC converter, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of Analog Devices' iCoupler® family, which employs innovative chip-scale transformer technology to achieve reliable signal isolation for a variety of applications.

Key Features and Benefits

  • Integrated Isolation: The ADUM5401WCRWZ-1 provides four independent isolation channels, making it an ideal choice for isolating data signals and power in a compact package.
  • High Data Rate: With support for data rates up to 10 Mbps, this isolator is suitable for high-speed communication protocols without compromising signal integrity.
  • Integrated DC-to-DC Converter: The onboard isolated DC-to-DC converter simplifies power supply design by generating isolated power for the system, thereby reducing component count and board space.
  • Wide Temperature Range: The device operates effectively over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • High Isolation Voltage: It offers an isolation voltage rating of 2.5 kVrms for 1 minute, providing a robust barrier against high voltage transients and enhancing system safety.
  • Regulatory Approvals: The ADUM5401WCRWZ-1 meets stringent regulatory standards, including UL, CSA, and VDE certifications, facilitating easier design-in for safety-critical applications.
  • Energy Efficiency: The component's low power operation helps in reducing the overall power consumption of the system, making it suitable for energy-sensitive designs.

Applications

The ADUM5401WCRWZ-1 is versatile and can be used in a range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply monitoring and control
  • Isolated sensor interfaces
  • Data communication in harsh electrical environments

With its combination of high-speed data transfer, integrated power isolation, and robust safety features, the ADUM5401WCRWZ-1 from Analog Devices Inc. is a comprehensive solution for designers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4778 $52.3890
12+ $8.5972 $103.1664
19+ $8.3285 $158.2415
25+ $8.0598 $201.4950
33+ $7.7912 $257.1096
43+ $6.9852 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess