The S-80716AN-DD-T1 is a high-precision voltage detector (reset IC) manufactured by SII Semiconductor Corporation. This device monitors the supply voltage of electronic circuits and generates a reset signal when the voltage falls below a specified threshold. This helps to prevent malfunctions and ensure reliable operation of the system.
Applications:
- Microcontroller-based systems
- Power management circuits
- Battery-powered devices
- Industrial control equipment
- Automotive electronics
Features:
- High-precision detection voltage
- Low current consumption
- Small package size
- Built-in hysteresis
- Open-drain output
- Wide operating voltage range
- Operating temperature: -40°C to +85°C
Benefits:
- Ensures reliable system operation
- Prevents data corruption during power failures
- Reduces power consumption in battery-powered devices
- Saves board space due to small package size
- Provides stable reset signal with hysteresis
- Easy to integrate into existing circuits
- Protects against undervoltage conditions
Additional Details:
The S-80716AN-DD-T1 voltage detector features a precise detection voltage and low current consumption. The built-in hysteresis prevents chattering during voltage fluctuations. The open-drain output allows for flexible interfacing with other components. The small package size makes it suitable for space-constrained applications. The DD likely refers to the detection voltage, typically 1.6V for DD. The T1 likely indicates tape and reel packaging. This voltage detector is designed for a wide range of operating conditions and provides reliable protection against undervoltage conditions. Properly implemented, it prevents erratic operation of microcontrollers and other digital circuits when supply voltages fall below a safe operating level.