EN
  • EN
  • DE

ADUM5200ARWZ

Part No ADUM5200ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 144159-ADUM5200ARWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5200ARWZ CAD Model

Description

The ADUM5200ARWZ is a highly integrated, dual-channel isolated DC/DC converter offered by the renowned manufacturer, Analog Devices Inc. This innovative component is designed to provide both signal and power isolation in a single, compact package. The ADUM5200ARWZ is part of the iCoupler® family, which utilizes Analog Devices' proprietary isolation technology to deliver reliable performance in various applications.

Key Features:

  • Isolation Rating: The device boasts an impressive isolation rating of 2.5 kV RMS, making it suitable for safety-critical applications where electrical isolation is paramount.
  • Regulated Output: It features a regulated, isolated DC/DC converter with dual outputs of 3.3 V or 5 V, providing flexibility and compatibility with different circuit designs.
  • Power Efficiency: With an efficiency of up to 75%, the ADUM5200ARWZ ensures minimal power loss during operation, which is crucial for energy-sensitive projects.
  • Package: Enclosed in a 16-lead SOIC wide-body package, the product offers a compact footprint that is advantageous for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +105°C, ensuring reliability and performance under extreme conditions.

Applications:

The ADUM5200ARWZ is versatile and can be used in a variety of applications, including but not limited to:

  • Isolated sensor interfaces
  • Industrial process controls
  • Medical equipment
  • Isolated data acquisition systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM5200ARWZ is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion:

For engineers and designers requiring a reliable and efficient isolated power supply solution, the ADUM5200ARWZ from Analog Devices Inc. offers an exemplary balance of performance, integration, and quality. Whether it's for industrial, medical, or data acquisition applications, this DC/DC converter stands out as a robust choice for powering isolated circuits.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7625 $57.7625
3+ $47.3949 $142.1847
4+ $45.9138 $183.6552
5+ $44.4327 $222.1635
6+ $42.9516 $257.7096
8+ $38.5084 $308.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess