EN
  • EN
  • DE

ADUM5028-5BRIZ

Part No ADUM5028-5BRIZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V 300MW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 51 Weeks
Features Isolated Module DC DC Converter Output 3.3V, 5V - - - 60mA 4.5V - 5.5V Input
Manufacturer Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC-IC
Family Name ADUM5028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911101-ADUM5028-5BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM5028-5BRIZ CAD Model

Description

ADUM5028-5BRIZ: An Isolated, Dual-Channel Gate Driver from Analog Devices Inc.

The ADUM5028-5BRIZ is a sophisticated and reliable dual-channel gate driver specifically designed by Analog Devices Inc. to provide electrical isolation between the input signal and the output gate drive. This innovative component is an essential part of power management systems, particularly in applications that require safe and efficient gate control of power devices like IGBTs and MOSFETs.

Key Features

  • High Isolation Voltage: The ADUM5028-5BRIZ boasts a robust isolation voltage rating, which ensures that the high voltages on the output side do not compromise the low-voltage control side, thereby providing safety and reliability in high-voltage applications.
  • Dual-Channel Operation: With two independent gate driver channels, this device can control two gates simultaneously or be used in applications requiring a complementary gate drive.
  • Integrated Miller Clamp: The inclusion of a Miller clamp feature on each output helps to prevent gate voltage overshoot during the Miller plateau phase, reducing the risk of unintended turn-on of the power device.
  • Low Propagation Delay: The ADUM5028-5BRIZ is engineered to deliver fast and accurate signal propagation, which is crucial for maintaining the timing precision required in high-speed switching applications.
  • High Common-Mode Transient Immunity: The device is designed to withstand high levels of common-mode transient noise, which is typical in noisy electrical environments, ensuring signal integrity and reliable operation.

Applications

The ADUM5028-5BRIZ is ideal for a wide range of applications where isolation is necessary for operational safety and performance. These include:

  • Switch Mode Power Supplies (SMPS)
  • Motor Controllers
  • Industrial Inverters
  • Renewable Energy Systems
  • Automotive Power Systems

Package and Quality

Encased in a compact, surface-mount package, the ADUM5028-5BRIZ is designed for space-constrained applications. This device is also RoHS compliant and meets stringent quality standards, reflecting Analog Devices Inc.'s commitment to offering high-performance, reliable components for advanced electronic systems.

With its robust feature set and versatile applications, the ADUM5028-5BRIZ stands out as a superior choice for designers looking to enhance system performance while ensuring stringent isolation requirements are met.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7590 $63.0360
8+ $12.9304 $103.4432
12+ $12.5264 $150.3168
17+ $12.1223 $206.0791
22+ $11.7182 $257.8004
29+ $10.5060 $304.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess