EN
  • EN
  • DE

ADUM5010ARSZ-RL7

Part No ADUM5010ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description The ADuM50101 is an integrated, isolated dc-to-dc converter. | DC DC CONVERTER 3.15-5.25V 150MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Analog Devices Inc.
Packaging Reel
Type Isolated Module
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 3.15 ~ 5.25V
Current - Output (Maximum) 30mA
Power (W) 150mW
Voltage - Isolation 2.5kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Parts Dimension 0.28" L x 0.21" W x 0.07" H (7.2mm x 5.3mm x 1.9mm)
Supplier Device Package 20-SSOP
Control Features Enable, Active Low
Family Part Number ADUM5010
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736871-ADUM5010ARSZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM5010ARSZ-RL7 CAD Model

Description

ADUM5010ARSZ-RL7: Integrated Isolated DC/DC Converter

The ADUM5010ARSZ-RL7 from Analog Devices Inc. is a highly integrated, isolated DC/DC converter that provides a complete isolation solution with a regulated output. Designed to offer both isolated power and isolated data in a single package, this product is an ideal choice for a wide range of applications where isolation is a critical requirement, such as industrial automation, medical equipment, and isolated sensor interfaces.

This innovative component features Analog Devices' proprietary iCoupler® technology, which combines high speed CMOS and monolithic air core transformer technology. This enables the ADUM5010ARSZ-RL7 to offer regulated, isolated power in space-constrained environments without the need for an external transformer. The device supports a wide input voltage range from 4.5V to 5.5V, making it versatile for various applications.

The output of the ADUM5010ARSZ-RL7 is a regulated 3.3V or 5V, selectable via a dedicated pin, with an output power rating of up to 1W. The high level of integration ensures a low component count, thereby simplifying design and reducing board space requirements. Moreover, the device is capable of providing 2.5kV RMS isolation for 1 minute per UL 1577, which is essential for applications requiring stringent safety standards.

Key features of the ADUM5010ARSZ-RL7 include:

  • Integrated DC/DC converter with regulated output
  • Proprietary iCoupler® technology for isolation
  • Input voltage range: 4.5V to 5.5V
  • Output voltage: 3.3V or 5V (selectable)
  • Output power: Up to 1W
  • Isolation voltage: 2.5kV RMS for 1 minute
  • Compact surface-mount package: 16-lead SOIC
  • Compliant with safety standards

The ADUM5010ARSZ-RL7 is available in a 16-lead SOIC package, which is suitable for automated assembly processes and occupies minimal space on a PCB. Its reliability and performance make it an excellent choice for designers seeking an isolated power solution that meets the rigorous demands of industrial and medical applications.

For more detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8597 $53.4567
26+ $3.9875 $103.6750
39+ $3.8629 $150.6531
54+ $3.7383 $201.8682
70+ $3.6137 $252.9590
93+ $3.2398 $301.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess