EN
  • EN
  • DE

ADUM4401WARWZ-RL

Part No ADUM4401WARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768257-ADUM4401WARWZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4401WARWZ-RL CAD Model

Description

ADUM4401WARWZ-RL by Analog Devices Inc.

Product Overview:

The ADUM4401WARWZ-RL is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to offer optimal isolation for a variety of electronic applications. This robust component utilizes Analog Devices' innovative iCoupler® technology to facilitate signal transfer across an insulation barrier, ensuring electrical safety and signal integrity without the need for bulky optocouplers or other traditional isolation methods.

Key Features:

  • Channels: The device boasts four independent isolation channels, providing flexibility and support for multiple data streams.
  • Data Rate: With a high data rate of up to 10 Mbps, the ADUM4401WARWZ-RL can handle fast communication requirements efficiently.
  • Isolation Voltage: It offers an impressive isolation voltage rating of 2500 Vrms for 1 minute, ensuring reliable isolation even in high-voltage environments.
  • Integration: This component integrates Analog Device's proprietary iCoupler® technology, which combines high-speed CMOS and monolithic air core transformer technology to provide significant advantages over traditional isolation methods.
  • Package: The ADUM4401WARWZ-RL comes in a compact, 16-lead SOIC wide body package, making it suitable for space-constrained applications while providing enough creepage and clearance for safety requirements.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications:

The quad-channel digital isolator is ideal for use in a range of applications, including industrial automation, data acquisition systems, and power supply management. Its robust isolation capabilities make it particularly suitable for sensitive electronic equipment where signal integrity and electrical isolation are critical, such as in medical devices, and renewable energy installations.

Reliability and Certification:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM4401WARWZ-RL is no exception. It is designed to meet stringent industry standards, ensuring that it delivers consistent performance and reliability for critical applications. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

For engineers and designers looking for a reliable isolation solution, the ADUM4401WARWZ-RL by Analog Devices Inc. offers a perfect blend of performance, integration, and reliability.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4336 $53.2032
28+ $3.6378 $101.8584
43+ $3.5241 $151.5363
59+ $3.4104 $201.2136
76+ $3.2968 $250.5568
102+ $2.9557 $301.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,759 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess