EN
  • EN
  • DE

ADUM4152ARIZ

Part No ADUM4152ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV, 7-Channel, SPIsolator Digital Isolators for SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler, SPIsolator
Packaging Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 4/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC-IC
Win Source Part Number 1142558-ADUM4152ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4152
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4152ARIZ CAD Model

Description

ADUM4152ARIZ: An Advanced Digital Isolator from Analog Devices Inc.

The ADUM4152ARIZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the ADuM4152 series, which is renowned for its robust isolation capabilities and is specifically engineered to enhance system safety, signal integrity, and performance in various demanding applications.

Key Features:

  • High Data Rate: The ADUM4152ARIZ supports data rates up to 150 Mbps, making it suitable for high-speed digital interfaces.
  • Superior Isolation: With an isolation voltage of 5000 Vrms for 1 minute, this device provides excellent insulation and protection against high voltage transients.
  • iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM4152ARIZ offers magnetic coupling with CMOS logic levels, delivering low power consumption and stable performance over a wide temperature range.
  • High Integration: The device integrates multiple channels, which can help reduce board space and system design complexity.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
  • Robust EMC Performance: The ADUM4152ARIZ is designed with high noise immunity to electromagnetic interference, making it ideal for industrial environments.

Applications:

The ADUM4152ARIZ is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Isolated SPI interfaces
  • Medical equipment requiring safety and isolation
  • Power supply control and monitoring
  • Automotive systems

Product Specifications:

The ADUM4152ARIZ comes in a compact, surface-mountable LGA package, which is ideal for space-constrained applications. It features multiple channels in a single package, providing designers with a highly integrated solution for passing digital signals across an isolation barrier.

With its combination of high-speed operation, robust electrical isolation, and excellent reliability, the ADUM4152ARIZ from Analog Devices Inc. is an exceptional choice for designers seeking to enhance their system's performance while maintaining strict safety and quality standards.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6875 $89.3750
3+ $36.6667 $110.0001
5+ $35.5209 $177.6045
6+ $34.3750 $206.2500
8+ $33.2292 $265.8336
11+ $29.7917 $327.7087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess