EN
  • EN
  • DE

ADUM4151BRIZ

Part No ADUM4151BRIZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGT ISOL 5000VRMS 7CH SPI 20SOIC / SPI Digital Isolator 5000Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADUM4151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM4151BRIZ-ND,505-ADUM4151BRIZ,-2735-ADUM4151BRIZ
Standard Package 31
Win Source Part Number 1003695-ADUM4151BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4151BRIZ CAD Model

Description

ADUM4151BRIZ: Isolated USB Digital Isolator by Analog Devices Inc.

The ADUM4151BRIZ is a cutting-edge digital isolator from Analog Devices Inc., designed to provide robust USB signal isolation. This device is part of Analog Devices' extensive portfolio of isolation products and is specifically engineered to enhance system reliability and protect sensitive circuitry from the damaging effects of high voltage transients, noise, and ground loops that are commonly found in industrial and instrumentation applications.

Key Features

  • USB Isolation: The ADUM4151BRIZ offers 5 kV RMS isolation for USB data lines, ensuring safe communication between devices in electrically harsh environments.
  • Data Rate: This isolator supports full-speed USB 2.0-compliant data rates up to 12 Mbps, making it suitable for a wide range of applications that require fast data transfer without compromising signal integrity.
  • Advanced iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM4151BRIZ provides reliable galvanic isolation using magnetic coupling with an integrated transformer, ensuring minimal signal distortion and low power consumption.
  • Compatibility: It is compatible with both USB 1.1 and 2.0 devices, offering versatility in connecting a variety of USB peripherals.
  • Package: The device comes in a compact, 16-lead SOIC package, making it easy to integrate into space-constrained designs.
  • Temperature Range: The ADUM4151BRIZ operates over an industrial temperature range, ensuring stable performance in extreme conditions.

Applications

The ADUM4151BRIZ is suitable for a broad spectrum of applications, including:

  • Industrial control and automation systems
  • Medical equipment with stringent isolation requirements
  • Test and measurement devices
  • Data acquisition systems

Conclusion

Analog Devices Inc.'s ADUM4151BRIZ provides a reliable and efficient solution for USB isolation in demanding environments. Its superior isolation capabilities, high data rate support, and compatibility with USB standards make it an essential component for designers looking to enhance the safety and integrity of their USB interfaces. With the ADUM4151BRIZ, users can expect a high-performance isolation solution that is both durable and versatile, suitable for a wide array of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3327 $57.3308
9+ $11.7602 $105.8418
14+ $11.3927 $159.4978
19+ $11.0252 $209.4788
24+ $10.6577 $255.7848
32+ $9.5551 $305.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess