EN
  • EN
  • DE

ADUM3221WBRZ

Part No ADUM3221WBRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated, 4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 20ns, 20ns
Current - Peak Output 4A
Voltage - Output Supply 7.6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3221
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142540-ADUM3221WBRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3221WBRZ CAD Model

Description

ADUM3221WBRZ Isolated Gate Driver by Analog Devices Inc.

The ADUM3221WBRZ is a high-performance, isolated gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is specifically engineered to drive insulated gate bipolar transistors (IGBTs) and power MOSFETs in a variety of applications, including motor control, industrial inverters, and switching power supplies. Its robust construction and advanced features make it an ideal choice for managing power in sensitive and demanding environments.

The device utilizes Analog Devices' patented iCoupler technology to provide electrical isolation between the input signal and the output gate driver. This isolation helps to protect low-voltage logic circuits from the high-voltage stresses and noise found in power electronics systems. The ADUM3221WBRZ offers an impressive isolation voltage rating of 3 kVrms for 1 minute, ensuring reliable operation and user safety in high-voltage applications.

Featuring a 4A peak output current, the ADUM3221WBRZ is capable of driving large capacitive loads with ease, ensuring rapid charging and discharging of the gate capacitance of power devices. This results in improved switching performance and efficiency. The driver operates with an input logic voltage range from 3 V to 5.5 V, making it compatible with a wide range of control circuits.

One of the key advantages of the ADUM3221WBRZ is its precision timing characteristics, with tight propagation delay matching between the two channels. This allows for accurate control of the dead time in bridge applications, which is critical for preventing shoot-through and optimizing performance. Additionally, the device features UVLO (under-voltage lockout) protection for both the high-side and low-side outputs, protecting the power devices from operating at insufficient voltages.

The ADUM3221WBRZ is available in a compact 8-lead SOIC package with an enhanced creepage and clearance design, suitable for high-voltage applications where board space is at a premium. Its operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions.

Overall, the ADUM3221WBRZ isolated gate driver from Analog Devices provides a high-integrity solution for driving power switches, combining high isolation, robust protection features, and excellent dynamic performance to meet the demands of modern power electronics systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8190 $57.8280
30+ $3.9542 $118.6260
46+ $3.8306 $176.2076
63+ $3.7070 $233.5410
81+ $3.5834 $290.2554
108+ $3.2127 $346.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess