EN
  • EN
  • DE

ADUM3220WBRZ

Part No ADUM3220WBRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated, 4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 20ns, 20ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3220
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142538-ADUM3220WBRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3220WBRZ CAD Model

Description

ADUM3220WBRZ: High-Speed, Dual-Channel Digital Isolator

The ADUM3220WBRZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to ensure robust bidirectional signal communication while providing safety and noise immunity in electrically harsh environments. This component is part of Analog Devices' portfolio of iCoupler® technology products, which use magnetic coupling to achieve isolation of digital signals.

This device features two independent isolation channels in a wide-body SOIC-8 package, offering a default high output and 3.0 kV rms isolation voltage. The ADUM3220WBRZ is engineered to support data rates up to 25 Mbps, making it suitable for high-speed digital interfacing applications such as SPI or LVDS. Its precision timing characteristics include low pulse width distortion (PWD) and low channel-to-channel skew, which are crucial for maintaining signal integrity in high-speed data transfer.

One of the key benefits of the ADUM3220WBRZ is its operational robustness in extreme conditions. It can operate within an extended industrial temperature range of -40°C to +125°C, ensuring reliability across various application settings. Additionally, the device is certified to meet regulatory standards such as UL, CSA, and VDE, providing further assurance of its safety in electrical isolation applications.

The ADUM3220WBRZ's high integration level simplifies PCB design by reducing the need for additional components. It also features default high outputs, enabling fail-safe operation in the event of power loss to the input side. This makes it an excellent choice for critical applications where signal integrity and reliability are paramount, such as industrial automation, motor control, and medical equipment that demands stringent safety requirements.

Overall, the ADUM3220WBRZ by Analog Devices Inc. represents a blend of performance, safety, and convenience, offering engineers a reliable solution for their digital isolation needs. Its robust design and high-speed capabilities make it an essential component for modern electronic systems requiring isolation to ensure both operational integrity and protection against electrical hazards.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess