EN
  • EN
  • DE

ADUM3190SRQZ-RL7

Part No ADUM3190SRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATOR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Isolator, Error Amplifier IC Shunt Regulators, Linear Power Supplies, Inverters, UPS 16-QSOP
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADuM3190
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3190SRQZ-RL7TR, ADUM3190SRQZ-RL7-ND, ADUM3190SRQZ-RL7DKR, ADUM3190SRQZ-RL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860580-ADUM3190SRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3190SRQZ-RL7 CAD Model

Description

ADUM3190SRQZ-RL7: Precision Isolation Amplifier from Analog Devices Inc.

The ADUM3190SRQZ-RL7 is a state-of-the-art precision isolation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored to provide precise voltage isolation in a variety of industrial and medical applications, where accurate signal processing and safety are paramount.

Key Features

  • High Accuracy: With an emphasis on precision, the ADUM3190SRQZ-RL7 offers a high level of accuracy in signal isolation, ensuring that the integrity of the data is maintained across the isolation barrier.
  • Robust Isolation: The device provides robust galvanic isolation, which is critical for protecting sensitive electronic components from high-voltage transients and common-mode voltages.
  • Enhanced Stability: It is designed to offer excellent stability over time and temperature variations, making it a reliable choice for demanding environments.
  • Compact Footprint: The compact SOIC package allows for efficient use of board space, making it an ideal choice for space-constrained applications.
  • Wide Bandwidth: The device features a wide bandwidth, which enables it to support a broad range of signal frequencies without compromising performance.
  • Low Power Consumption: Its design prioritizes energy efficiency, resulting in low power consumption that is beneficial for portable and remote applications.

Applications

The ADUM3190SRQZ-RL7 is versatile and can be used in a variety of applications, including:

  • Industrial process controls
  • Data acquisition systems
  • Medical equipment requiring electrical isolation
  • Power supply management
  • Motor control systems

With its precise performance and robust design, the ADUM3190SRQZ-RL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the safety and reliability of their systems. Whether it's for monitoring critical processes or ensuring the accuracy of sensitive measurements, this precision isolation amplifier stands out as a top-tier component in its class.

Ordering Information

The product is available in a tape and reel format, denoted by the 'RL7' suffix, which facilitates automated assembly processes, ensuring efficiency and consistency in high-volume production environments.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team for personalized assistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5431 $60.2327
40+ $2.9073 $116.2920
62+ $2.8164 $174.6168
85+ $2.7255 $231.6675
110+ $2.6347 $289.8170
147+ $2.3621 $347.2287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess