EN
  • EN
  • DE

ADUM3123ARZ-RL7

Part No ADUM3123ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196772-ADUM3123ARZ-RL7
Manufacturer Analog Devices Inc.
Category Isolators- Isolators - Gate Drivers
Series iCoupler®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Number of Channels 1
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian ADUM3123ARZ-RL7 CAD Model

Description

ADUM3123ARZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM3123ARZ-RL7 is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is part of the ADuM family of digital isolators that use iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology, delivering outstanding performance characteristics that are crucial for modern electronic applications.

This digital isolator is specifically engineered to provide robust isolation between the input signal and the output stage, which is essential in ensuring the integrity and safety of electronic systems, particularly in environments with high electrical noise or where ground potentials vary significantly.

Key Features:

  • High-Speed Operation: The ADUM3123ARZ-RL7 supports data rates up to 2 Mbps, making it suitable for high-speed signal isolation requirements.
  • Robust Isolation: With an isolation rating of 2.5 kV rms, it provides reliable protection for sensitive circuitry against high-voltage spikes and common-mode transients.
  • Low Power Consumption: It is designed for efficiency, with low power operation that helps to minimize power consumption in your designs.
  • Precision Timing: The device offers precise timing characteristics, including low pulse width distortion and tight channel-to-channel matching, which are critical for timing-sensitive applications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring performance stability across diverse operating conditions.
  • Compact Package: The ADUM3123ARZ-RL7 comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

With its high level of integration, the ADUM3123ARZ-RL7 is perfect for a variety of applications, including but not limited to industrial PLCs, ADC/DAC data isolation, power supply control, and motor control circuits. Its reliability and performance make it an excellent choice for designers looking to enhance system safety and signal integrity in their electrical designs.

As with all Analog Devices Inc. products, the ADUM3123ARZ-RL7 is manufactured to the highest quality standards, ensuring that you receive a product that not only meets but exceeds industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess