EN
  • EN
  • DE

ADUM3070ARQZ

Part No ADUM3070ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Isolated Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 7V
Output Voltage 3.3V
Output Voltage MAX 24V
Output Current 350mA
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142511-ADUM3070ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3070
Introduction Date May 03, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3070ARQZ CAD Model

Description

ADUM3070ARQZ Isolated USB Isolator by Analog Devices Inc.

The ADUM3070ARQZ is a robust, high-performance USB isolator designed to provide exceptional isolation for USB data transmission. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component ensures reliable and secure communication for sensitive applications. The ADUM3070ARQZ is an ideal solution for industrial, medical, and other systems that require isolation to protect against noise, ground loops, and surges often found in harsh environments.

Key Features:

  • USB Isolation: Offers up to 2.5 kV RMS isolation for USB signaling, safeguarding both the data and the devices from electrical disturbances.
  • Data Rate: Supports full-speed USB 2.0-compatible data transfer rates of up to 12 Mbps, ensuring that the isolation does not compromise the data throughput.
  • Plug and Play: The device requires no software or drivers, making it a convenient and user-friendly option for system integration.
  • Power Supply: Can be powered directly from the USB bus or from an external power source, providing design flexibility.
  • Compact Size: The ADUM3070ARQZ comes in a compact, surface-mount QSOP package, making it suitable for space-constrained applications.
  • Robustness: Designed to operate reliably over a wide temperature range, making it suitable for industrial environments.

Applications:

  • Industrial control systems
  • Medical equipment with USB interfaces
  • Isolated USB hub or peripheral development
  • Test and measurement devices
  • Audio interfaces

The ADUM3070ARQZ by Analog Devices Inc. is more than just a USB isolator; it is a testament to the company's commitment to providing advanced isolation technology. This product stands out for its reliability, ease of use, and versatility, making it the go-to solution for professionals seeking to enhance the integrity and safety of their USB data communications.

Whether you are designing medical devices that demand stringent isolation requirements or industrial applications that operate in electrically noisy environments, the ADUM3070ARQZ is engineered to meet your needs and exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5058 $52.0464
19+ $5.3381 $101.4239
30+ $5.1713 $155.1390
40+ $5.0045 $200.1800
52+ $4.8377 $251.5604
70+ $4.3372 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess