EN
  • EN
  • DE

ADUM2250ARWZ

Part No ADUM2250ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator Open Drain 2-CH 1Mbps 16-Pin SOIC W Tube / DGTL ISOLATOR 5KV 2CH I2C 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Pulse Width Distortion (Max) 145ns, 85ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 077905-ADUM2250ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM2250
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2250ARWZ CAD Model

Description

The ADUM2250ARWZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide robust isolation for a variety of electronic applications. This component is part of the iCoupler® family, which utilizes Analog Devices' proprietary technology to combine high-speed CMOS and monolithic air core transformer technology, offering the benefits of isolation with the ease of signal transfer through an integrated magnetic coupling.

Key Features:

  • Isolation Voltage: The ADUM2250ARWZ boasts an impressive isolation voltage of 2500 Vrms, providing reliable protection against high voltage transients and enhancing system safety.
  • Channel Configuration: This device features a bidirectional I2C compatible channel configuration, making it an ideal choice for isolating I2C interfaces.
  • Data Rate: With support for data rates up to 1 Mbps, it is well-suited for applications that require fast data transfer while maintaining isolation.
  • Operating Temperature: It operates over a wide temperature range from -40°C to +105°C, ensuring stable performance across diverse environmental conditions.
  • Package: The ADUM2250ARWZ is available in a compact 16-lead SOIC wide body package, which minimizes board space and is compatible with standard surface-mount technology.
  • Safety Approvals: It is recognized by UL and CSA, and has VDE and CQC certifications, confirming its compliance with stringent safety standards.

Applications:

The ADUM2250ARWZ is well-suited for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Sensor isolation
  • Medical equipment with stringent safety requirements
  • PCB level power isolation
  • Isolated I2C, SMBus, or PMBus interfaces

Conclusion:

Analog Devices Inc.'s ADUM2250ARWZ is an integral component for systems that demand high isolation, robustness, and reliability. Its advanced technology ensures that it can meet the rigorous demands of modern electronic applications, making it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7256 $51.9816
26+ $3.8775 $100.8150
40+ $3.7563 $150.2520
56+ $3.6351 $203.5656
72+ $3.5140 $253.0080
96+ $3.1504 $302.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess