ADUM2250ARIZ Digital Isolator by Analog Devices Inc.
The ADUM2250ARIZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is part of their iCoupler® family, which utilizes innovative chip-scale transformer technology to achieve reliable signal isolation. The ADUM2250ARIZ offers a superior alternative to traditional optocoupler devices, providing enhanced performance, integration, and reliability for a wide range of applications.
Featuring dual-channel bi-directional data communication, the ADUM2250ARIZ ensures seamless and secure transfer of digital signals across isolation barriers. This is essential in protecting sensitive electronic equipment from high-voltage spikes and noise that can cause malfunctions or damage. The device supports an isolation voltage of 2.5kVrms, making it suitable for high-voltage industrial environments.
The ADUM2250ARIZ operates over a wide temperature range from -40°C to +105°C, ensuring reliable performance under extreme conditions. Its low power consumption makes it ideal for energy-sensitive applications, and the 16-lead SOIC (Small Outline Integrated Circuit) package allows for compact PCB (Printed Circuit Board) design and layout.
Key features of the ADUM2250ARIZ include:
- High data rate: Supports up to 1 Mbps (Mega bits per second)
- High integration: Dual-channel, bi-directional communication
- Robust isolation: Provides 2.5kVrms isolation for safety and noise immunity
- Wide temperature range: Operable between -40°C to +105°C
- Low power operation: Minimizes power dissipation in the system
- Packaging: Comes in a compact 16-lead SOIC package
Applications for the ADUM2250ARIZ are diverse and include industrial automation systems, isolated SPI (Serial Peripheral Interface) interfaces, medical equipment requiring safety isolation, and power supply control where signal integrity and isolation are critical.
By choosing the ADUM2250ARIZ digital isolator, designers can ensure their systems meet stringent safety and performance requirements while benefiting from the reliability and innovation that Analog Devices Inc. is known for.