EN
  • EN
  • DE

ADM1069ASTZ-REEL

Part No ADM1069ASTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Super Sequencer with Margining Control | IC SEQUENCER/SUPERVISOR 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Sequencer
Number of Voltages Monitored 8
Output Programmable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number ADM1069
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1140590-ADM1069ASTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1069ASTZ-REEL CAD Model

Description

The ADM1069ASTZ-REEL is a highly integrated and sophisticated Super Sequencer® from the reputable manufacturer, Analog Devices Inc. This advanced component is designed to monitor and sequence multiple supply voltages within electronic systems, ensuring that each power domain is activated in the correct order and at the right time. It is a crucial component in complex digital systems where multiple power rails need to be managed effectively to ensure system stability and reliability.

Key Features:

  • Flexibility: The ADM1069ASTZ-REEL offers programmable sequencing, allowing designers to tailor the power-up and power-down order to meet specific system requirements.
  • Monitoring Capabilities: It includes precise voltage monitoring inputs, which are essential for detecting undervoltage and overvoltage conditions to prevent damage to sensitive electronic components.
  • Communication: The device supports I2C-compatible serial interface, enabling communication with microcontrollers or other ICs for enhanced control and monitoring.
  • Integration: With its compact size and integrated functionality, this Super Sequencer® reduces the need for multiple discrete components, saving space and simplifying the design of the power management system.

Applications:

The ADM1069ASTZ-REEL is suitable for a wide range of applications, particularly in sectors that require sophisticated power management, such as:

  • Telecommunications Equipment
  • Servers and Data Centers
  • Industrial and Process Control Systems
  • Medical Equipment
  • Networking Infrastructure

Product Specifications:

As a product offered in a convenient tape and reel format (REEL), the ADM1069ASTZ-REEL is optimized for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly. It is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications while providing robust performance.

With Analog Devices Inc.'s reputation for precision and quality, the ADM1069ASTZ-REEL is a reliable choice for designers looking to enhance the power management capabilities of their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess