EN
  • EN
  • DE

AD7091BCPZ-RL7

Part No AD7091BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, Ultralow Power, 12-Bit ADC in 8-Lead LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.09 V ~ 5.25 V
Voltage - Supply, Digital 2.09 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 1136887-AD7091BCPZ-RL7
Manufacturer Homepage www.analog.com
Family Name AD7091
Introduction Date November 06, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7091BCPZ-RL7 CAD Model

Description

AD7091BCPZ-RL7: Ultra Low Power, 12-Bit ADC from Analog Devices Inc.

The AD7091BCPZ-RL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor company, Analog Devices Inc. This compact and efficient component is designed to deliver fast and accurate digital data from analog signals, making it an ideal choice for a variety of applications where space and power consumption are critical considerations.

Featuring a 12-bit successive approximation register (SAR) architecture, the AD7091BCPZ-RL7 provides a precise digital representation of the input signal with minimal power usage. The device boasts an impressive sampling rate of up to 1 MSPS (million samples per second), allowing for high-speed data acquisition without compromising on accuracy or power efficiency.

The AD7091BCPZ-RL7 operates from a single 2.09 V to 5.5 V power supply, and its power consumption is remarkably low, with a typical value of just 349 µW at the full 1 MSPS rate when running off a 3 V supply. This makes it particularly suitable for battery-powered devices, portable instruments, and remote sensing applications where energy efficiency is paramount.

One of the key features of this ADC is its ease of use, facilitated by a SPI-compatible serial interface that ensures simple integration with most microcontrollers and digital systems. The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that measures a mere 3 mm x 3 mm, providing a space-saving solution for designs where board real estate is at a premium.

Applications for the AD7091BCPZ-RL7 are diverse and include medical devices, communications systems, data acquisition systems, and industrial automation. Its high level of integration, low power consumption, and small footprint make it an excellent choice for designers looking to enhance the performance of their systems without incurring significant power or space penalties.

In summary, the AD7091BCPZ-RL7 from Analog Devices Inc. is a state-of-the-art ADC offering a perfect blend of speed, precision, and power efficiency, all packed into a miniature package. Whether for cutting-edge medical equipment or robust industrial control systems, this ADC stands out as a top-tier component for precision digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8906 $53.7966
25+ $4.0128 $100.3200
39+ $3.8874 $151.6086
54+ $3.7620 $203.1480
69+ $3.6366 $250.9254
93+ $3.2604 $303.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess