EN
  • EN
  • DE

ADUM2211WTRWZ-RL

Part No ADUM2211WTRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM2211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM2211WTRWZ-RLDKR, ADUM2211WTRWZ-RL-ND, ADUM2211WTRWZ-RLCT, ADUM2211WTRWZ-RLTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860561-ADUM2211WTRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM2211WTRWZ-RL CAD Model

Description

ADUM2211WTRWZ-RL by Analog Devices Inc.

The ADUM2211WTRWZ-RL is a cutting-edge, dual-channel digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to achieve magnetic isolation, providing significant advantages over optocouplers and other isolation methods.

With its robust isolation capabilities, the ADUM2211WTRWZ-RL is engineered to ensure signal integrity while providing safety and protection in sensitive electronic applications. This makes it an ideal solution for a variety of industries, including industrial, medical, automotive, and communication systems, where reliable isolation is critical.

Key Features:

  • Isolation Rating: The device offers an impressive isolation voltage of 5000 Vrms, ensuring that the system remains protected even under high-voltage conditions.
  • Data Rate: It supports a high data rate of up to 25 Mbps, making it suitable for applications that require fast data transmission without compromising isolation integrity.
  • Channels: It features two independent isolation channels, which can be used in both forward and reverse directions, providing flexibility in design and application.
  • Package: The ADUM2211WTRWZ-RL comes in a 16-lead SOIC wide-body package, which is RoHS compliant and allows for efficient PCB layout design.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Regulatory Approvals: The product is UL recognized, CSA certified, and VDE certified, meeting stringent safety standards for electrical isolation.

Applications:

  • Industrial control systems
  • Medical equipment with patient isolation
  • Isolated sensor interfaces
  • Isolated data communication
  • Automotive systems

The ADUM2211WTRWZ-RL is not just a component; it's a testament to Analog Devices' commitment to providing advanced isolation technology that enhances the safety, performance, and reliability of electronic systems across the globe. By choosing this product, designers can confidently address complex isolation challenges while benefiting from the quality and support that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6805 $58.0830
15+ $7.9431 $119.1465
23+ $7.6948 $176.9804
32+ $7.4467 $238.2944
41+ $7.1984 $295.1344
54+ $6.4538 $348.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess