EN
  • EN
  • DE

ADUM142E0BRQZ-RL7

Part No ADUM142E0BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196933-ADUM142E0BRQZ-RL7
Manufacturer Analog Devices Inc.
Category Isolators -Digital Isolators
Series iCoupler®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADUM142E0BRQZ-RL7 CAD Model

Description

ADUM142E0BRQZ-RL7 Digital Isolators from Analog Devices Inc.

The ADUM142E0BRQZ-RL7 is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This digital isolator is designed to provide superior isolation in various electronic applications, ensuring signal integrity and protecting sensitive electronic components from high voltages and noise.

Key Features

  • Quad-Channel Isolation: The ADUM142E0BRQZ-RL7 features four independent isolation channels, which can be used to isolate digital signals between two domains effectively.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator provides robust galvanic isolation with integrated, high-speed CMOS and monolithic air-core transformer technology.
  • High Data Rates: It supports data rates up to 2 Mbps, making it suitable for high-speed digital interfaces that require isolation.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range of 2.25 V to 5.5 V, providing flexibility in various design configurations.
  • Low Power Consumption: It is designed for low power operation, which helps to reduce overall power consumption in the system.
  • High-Temperature Operation: The digital isolator can operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The ADUM142E0BRQZ-RL7 is ideal for a variety of applications that require reliable isolation, including:

  • Industrial Automation
  • Medical Equipment
  • Power Supply Control
  • Data Acquisition Systems
  • Test and Measurement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM142E0BRQZ-RL7 is no exception. This digital isolator comes in a compact, surface-mount 16-lead QSOP package that is RoHS compliant and lead-free, ensuring environmental safety and compatibility with modern manufacturing processes.

With its robust design and advanced features, the ADUM142E0BRQZ-RL7 from Analog Devices Inc. represents a reliable solution for designers looking to enhance their systems with high-quality digital isolation.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,588 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess