EN
  • EN
  • DE

ADUM1410BRWZ-RL

Part No ADUM1410BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 10Mbps 16-Pin SOIC W T/R / DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009493-ADUM1410BRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1410
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1410BRWZ-RL CAD Model

Description

ADUM1410BRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1410BRWZ-RL is a cutting-edge digital isolator designed and manufactured by the renowned Analog Devices Inc. This component is part of the ADuM141x series, which are quad-channel digital isolators with isoPower®, an integrated, isolated power supply. This feature significantly simplifies the design process by eliminating the need for a separate isolated power supply.

With its robust isolation capabilities, the ADUM1410BRWZ-RL provides reliable signal integrity and protects sensitive electronic equipment from high voltage transients and ground potential differences. It is a vital component in applications that require electrical isolation for safety, noise immunity, and enhanced reliability, such as industrial PLCs, medical equipment, and power supply systems.

The device utilizes Analog Devices' proprietary iCoupler® technology, which employs magnetic coupling to achieve isolation. This allows the ADUM1410BRWZ-RL to offer several advantages over optocouplers, including lower power consumption, improved data rates, and longer service life.

Key features of the ADUM1410BRWZ-RL include:

  • Quad-channel Isolation: Four independent isolation channels in a single package enhance design compactness and efficiency.
  • High Data Rates: Supports data rates up to 25 Mbps, enabling high-speed communication for demanding applications.
  • High-Temperature Operation: Capable of operating over a wide temperature range, making it suitable for harsh industrial environments.
  • isoPower Integrated DC-to-DC Converter: Provides up to 500 mW of output power, eliminating the need for a separate isolated power supply.
  • Regulatory Approvals: Certified by regulatory agencies, including UL, CSA, and VDE, ensuring compliance with international safety standards.

The ADUM1410BRWZ-RL is available in a 16-lead SOIC wide body package, providing a compact footprint while ensuring proper creepage and clearance distances for high-voltage isolation. Its lead-free and RoHS-compliant design reflects Analog Devices' commitment to environmental sustainability.

Whether you are designing a new system that requires reliable isolation or upgrading an existing application, the ADUM1410BRWZ-RL from Analog Devices Inc. offers a combination of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5791 $50.2119
22+ $4.5777 $100.7094
34+ $4.4347 $150.7798
47+ $4.2916 $201.7052
61+ $4.1486 $253.0646
81+ $3.7194 $301.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,509 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess