EN
  • EN
  • DE

ADUM140E0BRWZ-RL

Part No ADUM140E0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM140
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852586-ADUM140E0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM140E0BRWZ-RL CAD Model

Description

ADUM140E0BRWZ-RL by Analog Devices Inc.

The ADUM140E0BRWZ-RL is a state-of-the-art digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM140 series, which employs iCoupler® technology to achieve high-speed, robust data isolation. It is specifically designed to improve system performance, reduce power consumption, and provide reliable data transfer in electrically noisy environments.

Constructed with Analog Devices' patented iCoupler chip scale transformer technology, the ADUM140E0BRWZ-RL offers a quad-channel configuration with two forward and two reverse-direction channels. This allows for bidirectional communication in a variety of applications, including industrial field networks, data acquisition systems, and isolated SPI interfaces.

Key Features:

  • High Data Rate: The device supports up to 1 Mbps of data throughput, ensuring swift and efficient data communication.
  • Isolation Voltage: It provides an impressive isolation voltage of 2500 Vrms for 1 minute, which enhances system safety by preventing high voltages from affecting the low-voltage side of the circuit.
  • Low Power Consumption: The ADUM140E0BRWZ-RL is optimized for low power operation, which is crucial for energy-sensitive applications.
  • Robust Operation: With its high noise immunity, the device operates reliably in industrial environments with high levels of electrical noise.
  • Compact Package: The product comes in a 16-lead SOIC wide-body package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +105°C, ensuring performance across a wide range of conditions.

Applications:

  • Industrial automation and process control
  • Isolated sensor interfaces
  • Isolated SPI bus communications
  • General-purpose multichannel isolation

The ADUM140E0BRWZ-RL is RoHS compliant and is designed for long-term reliability. With its advanced features and robust design, it is an ideal choice for engineers looking to enhance the safety and performance of their electronic systems. Whether used in harsh industrial settings or in precision data acquisition, this digital isolator from Analog Devices Inc. delivers exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4120 $50.6520
51+ $1.9791 $100.9341
79+ $1.9172 $151.4588
108+ $1.8554 $200.3832
140+ $1.7935 $251.0900
187+ $1.6080 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess