EN
  • EN
  • DE

ADUM140D1BRWZ

Part No ADUM140D1BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860549-ADUM140D1BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM140D1BRWZ CAD Model

Description

Analog Devices Inc. ADUM140D1BRWZ Digital Isolator

The ADUM140D1BRWZ is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This robust component utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, bidirectional signal isolation, making it an ideal choice for a wide range of applications, including industrial automation, data acquisition systems, and communication interfaces.

Key Features

  • High Data Rates: The ADUM140D1BRWZ supports data rates up to 10 Mbps, allowing for swift and efficient data transfer across isolation barriers.
  • Quad-Channel Isolation: With four independent isolation channels, this device provides multiple data paths, enhancing design flexibility and system redundancy.
  • Robust Isolation: The device offers up to 2.5 kV RMS of isolation for 1 minute, ensuring reliable operation in electrically noisy environments and protecting sensitive circuits from high voltage transients.
  • Low Power Consumption: It is designed for energy efficiency, with low power operation that minimizes heat generation and power usage in your designs.
  • Wide Temperature Range: The ADUM140D1BRWZ is operational over a broad temperature range of -40°C to +125°C, suitable for harsh industrial environments.
  • Compact Package: Housed in a 16-lead SOIC wide-body package, the device saves valuable board space while providing excellent isolation capabilities.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Power Supply Control
  • Motor Control

The ADUM140D1BRWZ is a testament to Analog Devices' commitment to providing cutting-edge isolation technology that enhances the performance and safety of electronic systems. With its combination of high-speed operation, multiple isolation channels, and robust design, this digital isolator is an excellent choice for designers looking to incorporate reliable isolation in their next project.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0980 $53.2740
30+ $3.3624 $100.8720
47+ $3.2574 $153.0978
64+ $3.1523 $201.7472
83+ $3.0472 $252.9176
110+ $2.7320 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess