EN
  • EN
  • DE

ADUM140D1BRWZ-RL

Part No ADUM140D1BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM140
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852951-ADUM140D1BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM140D1BRWZ-RL CAD Model

Description

Product Overview: ADUM140D1BRWZ-RL by Analog Devices Inc.

The ADUM140D1BRWZ-RL is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to offer superior isolation capabilities for a wide range of applications. This component utilizes Analog Devices' iCoupler® technology to provide robust galvanic isolation between input and output functions. The technology enables the ADUM140D1BRWZ-RL to replace traditional optocouplers and other isolation devices with a solution that combines high speed, stability, and reliability.

Key Features

  • Isolation Channels: The device features four independent isolation channels, each capable of 1Mbps (full-duplex) data rates, making it suitable for high-speed data transfer applications.
  • Isolation Voltage: It boasts an impressive isolation voltage rating of 2500 Vrms for 1 minute, providing excellent protection for sensitive electronics.
  • Integration: The quad-channel configuration and small footprint make it an ideal choice for space-constrained applications, reducing board space and simplifying design.
  • Power Supply: The device supports a wide range of supply voltages from 2.7 V to 5.5 V, allowing flexibility in various system designs.
  • High Temperature Operation: With an operating temperature range of -40°C to +125°C, the ADUM140D1BRWZ-RL is well-suited for harsh industrial environments.
  • Regulatory Approvals: It is compliant with various international safety standards, including UL, CSA, and IEC, ensuring a high level of safety and reliability.
  • RoHS Compliant: The component is RoHS compliant, meeting the requirements for environmental protection and hazardous substance management.

Applications

The ADUM140D1BRWZ-RL is versatile and can be used in a multitude of applications where isolation is crucial, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Data communication systems
  • Test and measurement instruments

With its robust design and advanced technology, the ADUM140D1BRWZ-RL from Analog Devices Inc. is a reliable choice for designers looking to enhance their systems with high-quality digital isolation. Its compact size, combined with high-speed performance and strong isolation properties, makes it an essential component for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5531 $61.6593
6+ $16.8641 $101.1846
10+ $16.3371 $163.3710
13+ $15.8101 $205.5313
17+ $15.2831 $259.8127
22+ $13.7021 $301.4462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess