EN
  • EN
  • DE

ADUM140D0BRQZ-RL7

Part No ADUM140D0BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196774-ADUM140D0BRQZ-RL7
Manufacturer Analog Devices Inc.
Category Isolators -Digital Isolators
Series iCoupler®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Operating Temperature Operating Temperature
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian ADUM140D0BRQZ-RL7 CAD Model

Description

Analog Devices Inc. ADUM140D0BRQZ-RL7 Digital Isolator

The ADUM140D0BRQZ-RL7 is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This component is part of the ADuM140 series of digital isolators that use Analog Devices' proprietary iCoupler® technology to achieve high-speed data transfer through magnetic isolation.

With its robust isolation capabilities, the ADUM140D0BRQZ-RL7 is an ideal choice for applications that require strict electrical isolation for both safety and functionality. The device features a default high output and 3 forward channels and 1 reverse channel, ensuring versatile communication options for a variety of system configurations.

Key Features:

  • High Data Rates: Supports data rates up to 10 Mbps, providing rapid communication for time-sensitive applications.
  • High-Voltage Isolation: Offers an isolation voltage of 2500 Vrms for 1 minute, ensuring the safety and reliability of the system under high-voltage stress conditions.
  • Low Power Consumption: Operates efficiently with low power consumption, making it suitable for power-sensitive designs.
  • Robust Operating Range: Features a wide operating temperature range from -40°C to +125°C, allowing for deployment in harsh environmental conditions.
  • Compact Packaging: Available in a compact, 16-lead QSOP package, the ADUM140D0BRQZ-RL7 saves valuable board space in dense electronic systems.
  • High Integration: Integrates multiple channels into a single device, reducing component count and simplifying PCB design.
  • Regulatory Compliance: Meets UL, CSA, and VDE regulatory standards, certifying its safety for use in a wide range of industrial applications.

Applications:

The ADUM140D0BRQZ-RL7 is versatile enough to be used in various applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data communication systems
  • Multichannel isolation in digital interfaces

As a product of Analog Devices Inc., the ADUM140D0BRQZ-RL7 is backed by a legacy of quality and reliability, ensuring that it delivers the performance expected in critical and demanding applications. Whether you are designing a new system or upgrading an existing one, this digital isolator stands as a solid choice for electrical isolation needs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4946 $53.9352
28+ $3.6878 $103.2584
42+ $3.5726 $150.0492
58+ $3.4574 $200.5292
75+ $3.3421 $250.6575
101+ $2.9964 $302.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess