EN
  • EN
  • DE

ADUM1402BRWZ

Part No ADUM1402BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 088495-ADUM1402BRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADuM1402
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1402BRWZ CAD Model

Description

Product Overview: ADUM1402BRWZ

The ADUM1402BRWZ is a robust, high-performance digital isolator from Analog Devices Inc., designed to ensure precise signal isolation in demanding applications. This product is part of ADI's iCoupler® family, which utilizes chip-scale transformer technology to achieve isolation of digital signals between domains with different ground potentials. The ADUM1402BRWZ offers four independent isolation channels in a wide-body 16-lead SOIC package, enhancing system design flexibility and functionality.

Key Features

  • Isolation Channels: 4 forward channels
  • Data Rate: Up to 10 Mbps
  • Isolation Voltage: 2500 Vrms for 1 minute
  • Propagation Delay: 58 ns typical
  • Power Supply: Dual supply voltages of 3.0 V to 5.5 V
  • High Temperature Operation: Rated for -40°C to +125°C
  • Regulatory Approvals: UL, CSA, IEC, and VDE certifications
  • Package: Wide-body 16-lead SOIC

Applications

The ADUM1402BRWZ is ideal for a wide range of applications where data integrity and isolation are critical. Its typical applications include:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with patient safety requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces
  • Isolated data acquisition systems

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality components that meet rigorous industry standards. The ADUM1402BRWZ is no exception, offering reliable performance in a variety of challenging environments. Its high isolation voltage and low propagation delay make it an excellent choice for critical applications that cannot afford signal integrity compromises. With its robust design and certifications, the ADUM1402BRWZ ensures that your designs are both safe and performant.

Ordering Information

To order the ADUM1402BRWZ or request samples, visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure that your designs benefit from the quality and performance of the ADUM1402BRWZ, a market-leading digital isolator from Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7991 $53.1874
29+ $3.5587 $103.2023
44+ $3.4385 $151.2940
63+ $3.1980 $201.4740
82+ $3.0778 $252.3796
102+ $2.9576 $301.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess