EN
  • EN
  • DE

ADUM131E1BRWZ-RL

Part No ADUM131E1BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 16SOIC / 3.0 kV RMS/3.75 kV RMS Triple-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 13ns, 13ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM131
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803383-ADUM131E1BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM131E1BRWZ-RL CAD Model

Description

Product Overview: ADUM131E1BRWZ-RL by Analog Devices Inc.

The ADUM131E1BRWZ-RL is a cutting-edge digital isolator product from Analog Devices Inc., designed to provide effective isolation in a wide range of applications. This component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to achieve isolation between input and output functions. The technology enables the ADUM131E1BRWZ-RL to offer the performance of the best optocouplers, with lower power consumption, improved data rates, and enhanced stability over temperature and time.

This digital isolator comes in a 16-lead SOIC-W package, making it compact and suitable for space-constrained applications. It is also available in tape and reel form, denoted by the 'RL' suffix, which facilitates automated manufacturing processes and is ideal for high-volume production environments.

With triple-channel isolation, the ADUM131E1BRWZ-RL provides two forward and one reverse data channels, allowing for versatility in bidirectional communication. The channels are capable of supporting data rates up to 1 Mbps, making this device suitable for a variety of digital communication protocols.

One of the key features of the ADUM131E1BRWZ-RL is its robust isolation capabilities. It offers an isolation voltage rating of 2500 Vrms for 1 minute per UL 1577, which ensures safety and reliability in applications where electrical isolation is critical, such as industrial control systems, medical equipment, and power supply management.

The device operates over a wide temperature range from -40°C to +125°C, ensuring consistent performance in extreme environments. Moreover, it is designed to have low power consumption, which is essential for energy-sensitive designs.

For designers and engineers looking for an isolator with high data integrity, the ADUM131E1BRWZ-RL provides a 3 V to 5.5 V wide supply voltage range and boasts a low propagation delay. This makes it an excellent choice for timing-critical applications where precise signal timing is paramount.

In summary, the ADUM131E1BRWZ-RL from Analog Devices Inc. is a highly reliable and efficient solution for providing electrical isolation in digital communication systems. Its combination of high-speed data transfer, robust isolation, and low power consumption makes it a top choice for a wide array of industrial, medical, and communication applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6483 $50.3177
47+ $2.1729 $102.1263
72+ $2.1050 $151.5600
99+ $2.0371 $201.6729
127+ $1.9692 $250.0884
170+ $1.7655 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess