EN
  • EN
  • DE

ADUM130E1BRWZ

Part No ADUM130E1BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 3CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860546-ADUM130E1BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM130E1BRWZ CAD Model

Description

Introducing the ADUM130E1BRWZ from Analog Devices Inc.

The ADUM130E1BRWZ is a cutting-edge digital isolator product brought to you by Analog Devices Inc., a leader in the semiconductor industry. Designed to provide reliable signal isolation for a variety of applications, this component leverages Analog Devices' iCoupler® technology to deliver superior performance in a compact, surface-mount package.

Key Features:

  • Robust Isolation: With an isolation voltage of 3000 Vrms, the ADUM130E1BRWZ ensures that signals are effectively separated, providing safety and noise immunity for sensitive electronic systems.
  • High-Speed Operation: The device supports data rates up to 1 Mbps, making it suitable for applications requiring fast data transfer while maintaining isolation.
  • Low Power Consumption: It is designed for efficiency, consuming low power which is crucial for energy-sensitive designs.
  • Wide Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Easy Integration: The ADUM130E1BRWZ comes in a 16-lead wide-body SOIC package, which is compatible with standard PCB manufacturing processes.

Applications:

The versatility of the ADUM130E1BRWZ makes it an ideal choice for multiple applications, including but not limited to:

  • Industrial automation and process control systems
  • Medical equipment with stringent isolation requirements
  • Power supply management and monitoring
  • Data communication systems
  • Automotive systems requiring robust isolation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADUM130E1BRWZ is no exception, as it is manufactured to meet high standards, ensuring that it performs consistently across various conditions and applications. The device also complies with relevant industry safety standards, providing designers with peace of mind when incorporating it into their systems.

In summary, the ADUM130E1BRWZ from Analog Devices Inc. is a powerful solution for achieving signal isolation in electronic systems. Its combination of high-speed operation, low power consumption, and robust isolation capabilities make it a go-to component for designers looking to enhance the safety and performance of their applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9741 $54.7151
25+ $4.0813 $102.0325
38+ $3.9538 $150.2444
53+ $3.8262 $202.7886
68+ $3.6987 $251.5116
91+ $3.3161 $301.7651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess