EN
  • EN
  • DE

ADUM1300ARWZ-RL

Part No ADUM1300ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009475-ADUM1300ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1300
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1300ARWZ-RL CAD Model

Description

ADUM1300ARWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1300ARWZ-RL, manufactured by Analog Devices Inc., is a cutting-edge digital isolator designed to enhance the integrity and safety of digital signal communications. This component is part of the ADuM1300 series, which is known for its high-performance and reliability in isolating electrical signals.

Key Features and Benefits

  • Three Independent Isolation Channels: The ADUM1300ARWZ-RL features three independent channels that can be used in a variety of configurations, such as three forward channels, two forward and one reverse, or one forward and two reverse channels, providing flexibility for different communication needs.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator offers magnetic coupling functionality within a small chip, leading to superior performance and a reduced footprint compared to optocouplers or other traditional isolating methods.
  • High Data Rates: Capable of supporting data rates up to 10 Mbps, the ADUM1300ARWZ-RL is well-suited for high-speed data communications, ensuring minimal signal delay and high throughput for critical applications.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range from 3.0 V to 5.5 V, accommodating various system-level power requirements and simplifying power supply design.
  • High-Temperature Operation: With an operational temperature range from -40°C to +105°C, it ensures reliable performance in harsh environmental conditions.
  • Robust Isolation: Offering up to 2500 Vrms isolation for 1 minute, the ADUM1300ARWZ-RL provides robust protection against high voltage transients and enhances system safety.

Applications

The ADUM1300ARWZ-RL is ideal for a broad range of applications where signal integrity and isolation are crucial. These include:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Isolated sensor interfaces

This digital isolator comes in a 16-lead wide-body SOIC package, making it easy to integrate into various circuit designs. The "RL" suffix indicates that the product is offered in reel packaging, which is convenient for automated manufacturing processes.

For engineers and designers looking to enhance their systems with reliable digital isolation, the ADUM1300ARWZ-RL from Analog Devices Inc. stands out as a robust and versatile solution that can meet the demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess