EN
  • EN
  • DE

ADUM1285CRZ

Part No ADUM1285CRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3 kV RMS Dual Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 24ns, 24ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142467-ADUM1285CRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM1285
Introduction Date May 03, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1285CRZ CAD Model

Description

ADUM1285CRZ Digital Isolator by Analog Devices Inc.

The ADUM1285CRZ is a high-performance, robust digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of ADI's iCoupler family of digital isolators, which employs innovative chip-scale transformer technology to achieve data isolation. The ADUM1285CRZ is engineered to provide outstanding isolation capabilities, ensuring signal integrity and system protection in a wide array of applications.

Key Features:

  • Isolation Rating: The ADUM1285CRZ offers an isolation voltage of 2500 Vrms for 1 minute, which is suitable for safety-related purposes, providing reliable protection against high voltage transients and enhancing system reliability.
  • Channel Configuration: This device features a dual-channel bidirectional isolator, with two forward and two reverse channels, which makes it versatile for various digital communication protocols.
  • Data Rate: It supports data rates up to 25 Mbps, making it suitable for high-speed digital isolation applications.
  • Power Supply: The ADUM1285CRZ operates with a wide power supply range from 3.0 V to 5.5 V, accommodating different system design requirements.
  • Low Power Consumption: With low power operation, this digital isolator helps in reducing power consumption, which is critical for energy-sensitive applications.
  • Package: The component is available in a compact 8-lead SOIC package, which saves board space and is convenient for PCB design and layout.
  • High Temperature Operation: It is capable of operating over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Regulatory Approvals: The ADUM1285CRZ is certified by regulatory bodies, including UL, CSA, and VDE, which assures its compliance with international safety standards.

Applications:

The ADUM1285CRZ is ideal for a variety of applications where isolation is critical to protect sensitive electronic components and to ensure safe operation. Typical applications include industrial automation systems, medical devices, power supply management, and data communication systems. Its high-speed operation and robust isolation capabilities make it a preferred choice for designers looking to enhance system integrity and reliability.

Overall, the ADUM1285CRZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced isolation solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9838 $54.8218
25+ $4.0893 $102.2325
38+ $3.9615 $150.5370
53+ $3.8337 $203.1861
68+ $3.7059 $252.0012
91+ $3.3225 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,745 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess