EN
  • EN
  • DE

ADUM1281WARZ

Part No ADUM1281WARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM1281
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860541-ADUM1281WARZ
Ultra Librarian 3D Model Ultra Librarian ADUM1281WARZ CAD Model

Description

ADUM1281WARZ Digital Isolator by Analog Devices Inc.

The ADUM1281WARZ is a state-of-the-art digital isolator, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is a part of the ADuM1281 series, which is renowned for its robust isolation capabilities and high data integrity in demanding electrical environments.

With its dual-channel configuration, the ADUM1281WARZ offers unidirectional data communication, making it an ideal choice for applications that require a high degree of electrical isolation between the input and output. Each channel supports data rates up to 1 Mbps, providing efficient and reliable data transfer.

One of the standout features of the ADUM1281WARZ is its iCoupler® technology. This proprietary technology from Analog Devices utilizes magnetic coupling to achieve galvanic isolation, which protects sensitive electronic components from high voltages and noise spikes that can occur in industrial, medical, and other harsh environments.

The device is housed in a compact 8-SOIC (0.154", 3.90mm Width) package, making it suitable for space-constrained applications. Its wide supply voltage range of 3 V to 5.5 V allows for flexible integration into various circuits without the need for additional voltage level translation.

Safety and reliability are paramount for isolation components, and the ADUM1281WARZ excels in this regard. It boasts an impressive isolation voltage rating of 2500 Vrms for 1 minute per UL 1577, ensuring that it can handle significant voltage differentials without compromising performance. Additionally, it is certified by regulatory bodies such as VDE, CSA, and CQC, providing further assurance of its safety standards.

Furthermore, the ADUM1281WARZ operates across a wide temperature range of -40°C to +125°C, making it robust enough to withstand extreme conditions. This versatility, combined with its low power consumption and high data integrity, makes it an excellent choice for designers seeking a reliable isolation solution for their industrial automation systems, data communication systems, and other applications where signal integrity and isolation are critical.

Overall, the ADUM1281WARZ by Analog Devices Inc. represents a blend of advanced technology, safety, and performance, making it a top-tier component for your isolation requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1136 $63.4080
70+ $1.7343 $121.4010
105+ $1.6801 $176.4105
145+ $1.6259 $235.7555
185+ $1.5716 $290.7460
250+ $1.4091 $352.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess