EN
  • EN
  • DE

ADUM1251WARZ

Part No ADUM1251WARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 2CH I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197208-ADUM1251WARZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series Automotive
Package Tube
Product Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power No
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 2500Vrms
Ultra Librarian 3D Model Ultra Librarian ADUM1251WARZ CAD Model

Description

ADUM1251WARZ: Hot-Swappable, Dual I²C Isolators from Analog Devices Inc.

The ADUM1251WARZ is a cutting-edge digital isolator from Analog Devices Inc., designed specifically for I²C bus and SMBus applications. This product is part of the family of iCoupler® technology devices that provide robust isolation for communication between devices on different voltage domains, while maintaining the integrity and speed of the data transfer.

Featuring two bidirectional channels, the ADUM1251WARZ is capable of isolating SDA and SCL lines in I²C applications. This makes it an ideal choice for systems where the peripheral devices need to be isolated from the controller, such as in industrial control systems, metering systems, and sensor interfaces where noise and ground loops can cause significant issues.

One of the standout features of the ADUM1251WARZ is its hot-swappable capability. It allows for devices to be removed or inserted into a live backplane without turning off the system power, thus providing greater flexibility and reducing downtime during maintenance or upgrades.

The device supports a wide range of power supplies on either side of the isolator, from 2.7 V to 5.5 V, allowing for easy integration into various system designs. Additionally, the ADUM1251WARZ has a high data rate of 1 Mbps and operates over the -40°C to +105°C temperature range, making it suitable for demanding environments.

For enhanced reliability and safety, the ADUM1251WARZ provides 2500 V RMS isolation for 1 minute per UL and 5000 V RMS isolation for 1 minute per VDE. This high level of isolation ensures protection against high voltage spikes and transients that can occur in industrial settings.

Available in a compact 8-lead SOIC package, the ADUM1251WARZ is designed to take up minimal space on a PCB, providing a space-efficient isolation solution without compromising performance or safety. With its robust feature set, the ADUM1251WARZ from Analog Devices Inc. is a top choice for engineers looking to enhance the integrity and safety of their I²C bus communications.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3393 $51.6965
12+ $8.4835 $101.8020
19+ $8.2184 $156.1496
26+ $7.9533 $206.7858
33+ $7.6882 $253.7106
44+ $6.8929 $303.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess