EN
  • EN
  • DE

ADUM1250WSRZ-RL7

Part No ADUM1250WSRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Hot Swappable, Dual I2C Isolators | DGTL ISO 2.5KV 2CH I2C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Pulse Width Distortion (Maximum) 145ns, 85ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1250
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142457-ADUM1250WSRZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1250WSRZ-RL7 CAD Model

Description

Product Overview: ADUM1250WSRZ-RL7 by Analog Devices Inc.

The ADUM1250WSRZ-RL7 is a state-of-the-art hot-swappable digital isolator from Analog Devices Inc., designed to provide robust communication in systems where isolation is a critical requirement. This component is part of the iCoupler® family, which uses innovative chip-scale transformer technology to achieve isolation. The ADUM1250WSRZ-RL7 is specifically engineered to facilitate bidirectional communication across the isolation barrier, making it an ideal choice for a wide range of applications such as industrial field networks, data acquisition systems, and test equipment.

Key Features

  • High-Speed Operation: Supports data rates up to 1 Mbps, ensuring efficient communication for a variety of digital interfaces.
  • True Bidirectional Interface: Unlike traditional optocouplers, this device allows for genuine bidirectional signal transfer through a single isolation barrier without the need for any direction control signals.
  • High Isolation Voltage: Offers an isolation voltage of 2500 Vrms, providing reliable performance in environments with high voltage differentials.
  • Low Power Consumption: Designed with power-savvy applications in mind, it minimizes power draw without sacrificing performance.
  • Hot-Swap Capability: Its hot-swappable nature allows devices to be replaced without needing to power down the system, enhancing maintainability and reducing downtime.

Package and Safety Certifications

The ADUM1250WSRZ-RL7 comes in a compact 16-lead SOIC package, making it suitable for space-constrained applications. It is also characterized for wide temperature ranges, ensuring reliable operation under varying environmental conditions. Furthermore, it has been certified by recognized safety standards, including UL, CSA, and VDE, which attest to its safety and robustness in electrical isolation.

Applications

This digital isolator is versatile and can be seamlessly integrated into a multitude of systems, including:

  • Industrial control systems
  • Sensor interfaces
  • PC peripheral interfaces
  • Networking and data communication systems

With its combination of high-speed data transfer, robust isolation, and hot-swap functionality, the ADUM1250WSRZ-RL7 from Analog Devices Inc. represents a reliable and efficient solution for system designers looking to enhance communication and safety in electrically challenging environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess